Tompkins Industries, Inc. JIC Union Elbow 90° SS-2500-32-32

Description
32MJ-32MJ 90 degree elbow
Description
32MJ-32MJ 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Union Elbow 90° - SS-2500-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Union Elbow 90°
SS-2500-32-32
JIC Union Elbow 90° SS-2500-32-32
32MJ-32MJ 90 degree elbow

32MJ-32MJ 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number SS-2500-32-32
Product Name JIC Union Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details