SS-2405-05-02-FG -- JIC TO PIPE
Tompkins Industries, Inc.
JIC to Pipe
SS-2405-05-02-FG
Description
05MJ-02FP Straight
-
Tompkins Industries, Inc.
Description
05MJ-02FP Straight
Technical Specifications
|
Product Category
|
Pipe Fittings |
|
Product Number
|
SS-2405-05-02-FG |
|
Product Name
|
JIC to Pipe |
|
Fitting Type
|
Union Fitting; Adapter Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
2 suppliers
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
Temperature
-60 to 130 F (-51 to 54 C)
View Details
Material
Pigmented Polypropylene
English Size
1.500 inch (38.1 mm)
Metric Size
50.00 mm (1.97 inch)
View Details