Tompkins Industries, Inc. Pipe Swivel Elbow 90° SS-1501-06-06-FG

Description
06MP-06FPX 90 degree elbow
Description
06MP-06FPX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - SS-1501-06-06-FG - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
SS-1501-06-06-FG
Pipe Swivel Elbow 90° SS-1501-06-06-FG
06MP-06FPX 90 degree elbow

06MP-06FPX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-1501-06-06-FG
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Xleg End Cap Butt - 5021080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604707 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61915 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details