Tompkins Industries, Inc. JIC to No Braze Flange Elbow 45° NB6847-12-16

Description
No braze flange adapters - 45 degree elbow
Description
No braze flange adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to No Braze Flange Elbow 45° - NB6847-12-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to No Braze Flange Elbow 45°
NB6847-12-16
JIC to No Braze Flange Elbow 45° NB6847-12-16
No braze flange adapters - 45 degree elbow

No braze flange adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number NB6847-12-16
Product Name JIC to No Braze Flange Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Xleg 90 Elbow Butt - 5007020 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402099 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61084 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details