LS-6901-06-06 -- O-RING TO PIPE SWIVEL ELBOW 90° LIVE SWIVEL
Tompkins Industries, Inc.
O-Ring to Pipe Swivel Elbow 90° Live Swivel
LS-6901-06-06
Description
Shape: 90 degree elbow
-
Tompkins Industries, Inc.
Description
Shape: 90 degree elbow
Technical Specifications
|
Product Category
|
Swivel Joints |
|
Product Number
|
LS-6901-06-06 |
|
Product Name
|
O-Ring to Pipe Swivel Elbow 90° Live Swivel |
|
Number of Ports
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Specialty Manufacturing Co. (The)
Number of Ports
2
Port Size
1/8"; 1/4"; 5/16"
Connection
Male NPT; Bard
View Details
DSTI - Dynamic Sealing Technologies, Inc.
Number of Ports
12
Media / Application
Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size
3/8"
View Details
Media / Application
Chemical
Port Size
2" (optional feature); 3" (optional feature); 4" (optional feature)
Connection
Flange
View Details
Number of Ports
1
Media / Application
Gas
Port Size
M16 x 1.5
View Details