Tompkins Industries, Inc. Pipe to O-Ring Elbow 90° LS-6806-20-20

Description
20MP-20MOR 90 degree elbow
Description
20MP-20MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe to O-Ring Elbow 90° - LS-6806-20-20 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe to O-Ring Elbow 90°
LS-6806-20-20
Pipe to O-Ring Elbow 90° LS-6806-20-20
20MP-20MOR 90 degree elbow

20MP-20MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number LS-6806-20-20
Product Name Pipe to O-Ring Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Male Adapter Butt - 5028025 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
View Details
Polyamide Metric Thread Reducers - 7008561 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details