Tompkins Industries, Inc. Pipe to O-Ring Elbow 90° LS-6806-06-06

Description
06MP-06MOR 90 degree elbow
Description
06MP-06MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe to O-Ring Elbow 90° - LS-6806-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe to O-Ring Elbow 90°
LS-6806-06-06
Pipe to O-Ring Elbow 90° LS-6806-06-06
06MP-06MOR 90 degree elbow

06MP-06MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number LS-6806-06-06
Product Name Pipe to O-Ring Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Nipple & Plug Fittings - 61084 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details
Tee Pro150 Butt - 5011040 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details