Tompkins Industries, Inc. Pipe to Pipe Elbow 90° LS-5500-24-24

Description
24MP-24MP 90 degree elbow
Description
24MP-24MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe to Pipe Elbow 90° - LS-5500-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe to Pipe Elbow 90°
LS-5500-24-24
Pipe to Pipe Elbow 90° LS-5500-24-24
24MP-24MP 90 degree elbow

24MP-24MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number LS-5500-24-24
Product Name Pipe to Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032701 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604708 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61090 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details