LS-2500-32-32 -- JIC TO JIC ELBOW 90° LIVE SWIVEL
Tompkins Industries, Inc.
JIC to JIC Elbow 90° Live Swivel
LS-2500-32-32
Description
Shape: 90 degree elbow
-
Tompkins Industries, Inc.
Description
Shape: 90 degree elbow
Technical Specifications
|
Product Category
|
Swivel Joints |
|
Product Number
|
LS-2500-32-32 |
|
Product Name
|
JIC to JIC Elbow 90° Live Swivel |
|
Number of Ports
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Ports
1
Media / Application
Gas
Port Size
M16 x 1.5
View Details
DSTI - Dynamic Sealing Technologies, Inc.
Number of Ports
1
Media / Application
Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size
0.870"
View Details
Carr Lane Manufacturing Co.
Number of Ports
4
Media / Application
Hydraulic Fluid
Port Size
1/4"
View Details
Specialty Manufacturing Co. (The)
Number of Ports
2
Port Size
1/4"
Connection
Male NPT; Female NPT; Bard
View Details