LS-2405-32-32 -- JIC TO PIPE LIVE SWIVEL
Tompkins Industries, Inc.
JIC to Pipe Live Swivel
LS-2405-32-32
Description
Shape: Straight
-
Tompkins Industries, Inc.
Description
Shape: Straight
Technical Specifications
|
Product Category
|
Swivel Joints |
|
Product Number
|
LS-2405-32-32 |
|
Product Name
|
JIC to Pipe Live Swivel |
|
Number of Ports
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Specialty Manufacturing Co. (The)
Number of Ports
2
Port Direction
Straight
Body Material
Brass
View Details
Media / Application
Chemical
Port Size
3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 3" (optional feature); 4" (optional feature); 6" (optional feature); 8", 10"
Connection
Flange
View Details
Number of Ports
2
Media / Application
Hydraulic Fluid
View Details
Number of Ports
1
Media / Application
Water
Port Size
3/8"
View Details