LS-1502-06-06 -- PIPE TO NPSM SWIVEL ELBOW 90° LIVE SWIVEL
Tompkins Industries, Inc.
Pipe to NPSM Swivel Elbow 90° Live Swivel
LS-1502-06-06
Description
Shape: 90 degree elbow
-
Tompkins Industries, Inc.
Description
Shape: 90 degree elbow
Technical Specifications
|
Product Category
|
Swivel Joints |
|
Product Number
|
LS-1502-06-06 |
|
Product Name
|
Pipe to NPSM Swivel Elbow 90° Live Swivel |
|
Number of Ports
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Specialty Manufacturing Co. (The)
Number of Ports
2
Port Direction
Elbow
Seal Material
Buna-N; Viton; Ethylene Propylene
View Details
DSTI - Dynamic Sealing Technologies, Inc.
Number of Ports
3
Media / Application
Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size
0.203"
View Details
Media / Application
Chemical
Port Size
3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 3" (optional feature); 4" (optional feature); 6" (optional feature); 8", 10"
Connection
Flange
View Details
Number of Ports
1
Media / Application
Gas
Port Size
M16 x 1.5
View Details