Tompkins Industries, Inc. ORFS TO FLANGE - 45°- CODE 61 FGFF6890-24-32

Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Suppliers

Company
Product
Description
Supplier Links
ORFS TO FLANGE - 45°- CODE 61 - FGFF6890-24-32 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS TO FLANGE - 45°- CODE 61
FGFF6890-24-32
ORFS TO FLANGE - 45°- CODE 61 FGFF6890-24-32
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6890-24-32
Product Name ORFS TO FLANGE - 45°- CODE 61
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034657 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200044 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61954 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details