Tompkins Industries, Inc. O-Ring to ORFS Swivel Elbow 90° FGFF6809-24-24

Description
24MOR-24FORFSX 90 degree elbow
Description
24MOR-24FORFSX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to ORFS Swivel Elbow 90° - FGFF6809-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to ORFS Swivel Elbow 90°
FGFF6809-24-24
O-Ring to ORFS Swivel Elbow 90° FGFF6809-24-24
24MOR-24FORFSX 90 degree elbow

24MOR-24FORFSX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6809-24-24
Product Name O-Ring to ORFS Swivel Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034514 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400411 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details