Tompkins Industries, Inc. O-Ring to ORFS Swivel Elbow 90° FGFF6809-20-20

Description
20MOR-20FORFSX 90 degree elbow
Description
20MOR-20FORFSX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to ORFS Swivel Elbow 90° - FGFF6809-20-20 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to ORFS Swivel Elbow 90°
FGFF6809-20-20
O-Ring to ORFS Swivel Elbow 90° FGFF6809-20-20
20MOR-20FORFSX 90 degree elbow

20MOR-20FORFSX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6809-20-20
Product Name O-Ring to ORFS Swivel Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Ppg Backing Ring 1 - 5046005 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 0.500 inch (12.7 mm)
Metric Size 20.00 mm (0.7874 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102239 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61088 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details