Tompkins Industries, Inc. ORFS to O-Ring Elbow 45° FGFF6802-16-20

Description
16MORFS-20MOR 45 degree elbow
Description
16MORFS-20MOR 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 45° - FGFF6802-16-20 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 45°
FGFF6802-16-20
ORFS to O-Ring Elbow 45° FGFF6802-16-20
16MORFS-20MOR 45 degree elbow

16MORFS-20MOR 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6802-16-20
Product Name ORFS to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Accessories - Glands - McWane Plant and Industrial
McWane Plant and Industrial
View Details
INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Temperature Pressure Pete's Plug 1/4
Specs
Material Stainless; 316 Stainless Steel
View Details