Tompkins Industries, Inc. ORFS to O-Ring Elbow 45° FGFF6802-12-10

Description
12MORFS-10MOR 45 degree elbow
Description
12MORFS-10MOR 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 45° - FGFF6802-12-10 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 45°
FGFF6802-12-10
ORFS to O-Ring Elbow 45° FGFF6802-12-10
12MORFS-10MOR 45 degree elbow

12MORFS-10MOR 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6802-12-10
Product Name ORFS to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Tapping Sleeve, 14
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details