Tompkins Industries, Inc. ORFS to O-Ring Elbow 45° FGFF6802-08-12

Description
08MORFS-12MOR 45 degree elbow
Description
08MORFS-12MOR 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 45° - FGFF6802-08-12 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 45°
FGFF6802-08-12
ORFS to O-Ring Elbow 45° FGFF6802-08-12
08MORFS-12MOR 45 degree elbow

08MORFS-12MOR 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6802-08-12
Product Name ORFS to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034653 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Square Socket Weld Flanges - In-line Pipe - 3000 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Socket Weld In-line Pipe Flanges
Material Steel; Stainless
View Details
Male Ball x 150# ASA Flange (Type B) (Includes Locking Lever Ring) SLB-FLM Series - SLB-FLM600 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 6.000 inch (152 mm)
View Details