Tompkins Industries, Inc. ORFS to O-Ring Elbow 45° FGFF6802-06-10

Description
06MORFS-10MOR 45 degree elbow
Description
06MORFS-10MOR 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 45° - FGFF6802-06-10 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 45°
FGFF6802-06-10
ORFS to O-Ring Elbow 45° FGFF6802-06-10
06MORFS-10MOR 45 degree elbow

06MORFS-10MOR 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6802-06-10
Product Name ORFS to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Eccn Red Butt - 5037251 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102069 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61905 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details