Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
TOMPKINS INDUSTRIES, INC.
FGFF6801-LL-08-08-2.95 -- ORFS TO O-RING EXTRA LONG ELBOW 90° X 2.95"
Tompkins Industries, Inc.
ORFS to O-Ring Extra Long Elbow 90° X 2.95"
FGFF6801-LL-08-08-2.95
Description
08MORFS-08MOR 90 degree elbow
Tompkins Industries, Inc.
Done
Description
08MORFS-08MOR 90 degree elbow
Suppliers
Company
Product
Description
Supplier Links
Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Extra Long Elbow 90° X 2.95"
FGFF6801-LL-08-08-2.95
ORFS to O-Ring Extra Long Elbow 90° X 2.95"
FGFF6801-LL-08-08-2.95
08MORFS-08MOR 90 degree elbow
08MORFS-08MOR 90 degree elbow
Supplier's Site
Technical Specifications
Tompkins Industries, Inc.
Product Category
Pipe Fittings
Product Number
FGFF6801-LL-08-08-2.95
Product Name
ORFS to O-Ring Extra Long Elbow 90° X 2.95"
Fitting Type
Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Accessories
T Bolts & Nuts
View Details
HydraCheck Inc.
Hand-Operated Pump Split Flange Plug, Code 61
Specs
Connection Type
Flange Connection
English Size
0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Petersen Products Co.
Safety Gag 1" Nominal Pipe Size
936-5000-0100
View Details
Jergens, Inc.
Male Elbow Fittings
61064
Specs
Fitting Type
Elbow Fitting
View Details