Tompkins Industries, Inc. ORFS to O-Ring Extra Long Elbow 90° X 2.61" FGFF6801-LL-06-06-2.61

Description
06MORFS-06MOR 90 degree elbow
Description
06MORFS-06MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Extra Long Elbow 90° X 2.61
Olathe, KS, USA
ORFS to O-Ring Extra Long Elbow 90° X 2.61"
FGFF6801-LL-06-06-2.61
ORFS to O-Ring Extra Long Elbow 90° X 2.61" FGFF6801-LL-06-06-2.61
06MORFS-06MOR 90 degree elbow

06MORFS-06MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6801-LL-06-06-2.61
Product Name ORFS to O-Ring Extra Long Elbow 90° X 2.61"
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Xleg End Cap Butt - 5021060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604716 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61098 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details