Tompkins Industries, Inc. ORFS to O-Ring Elbow 90° FGFF6801-20-16

Description
20MORFS-16MOR 90 degree elbow
Description
20MORFS-16MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 90° - FGFF6801-20-16 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 90°
FGFF6801-20-16
ORFS to O-Ring Elbow 90° FGFF6801-20-16
20MORFS-16MOR 90 degree elbow

20MORFS-16MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6801-20-16
Product Name ORFS to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Stub End Pro150 Socket - 5055015 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102204 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Branch Tee Fittings - 61042 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details