Tompkins Industries, Inc. ORFS to O-Ring Elbow 90° FGFF6801-20-12

Description
20MORFS-12MOR 90 degree elbow
Description
20MORFS-12MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 90° - FGFF6801-20-12 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 90°
FGFF6801-20-12
ORFS to O-Ring Elbow 90° FGFF6801-20-12
20MORFS-12MOR 90 degree elbow

20MORFS-12MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6801-20-12
Product Name ORFS to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034412 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604815 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.250 inch (6.35 mm)
View Details