Tompkins Industries, Inc. ORFS to O-Ring Elbow 90° FGFF6801-12-08

Description
12MORFS-08MOR 90 degree elbow
Description
12MORFS-08MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 90° - FGFF6801-12-08 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 90°
FGFF6801-12-08
ORFS to O-Ring Elbow 90° FGFF6801-12-08
12MORFS-08MOR 90 degree elbow

12MORFS-08MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6801-12-08
Product Name ORFS to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Xleg Conc Red Butt - 5038627 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Polyamide PG Thread Plugs - 7215541 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details