Tompkins Industries, Inc. ORFS to O-Ring Elbow 90° FGFF6801-06-12

Description
06MORFS-12MOR 90 degree elbow
Description
06MORFS-12MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 90° - FGFF6801-06-12 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 90°
FGFF6801-06-12
ORFS to O-Ring Elbow 90° FGFF6801-06-12
06MORFS-12MOR 90 degree elbow

06MORFS-12MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6801-06-12
Product Name ORFS to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Ppg Backing Ring 1 - 5046020 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400401 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61965 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details