Tompkins Industries, Inc. ORFS to O-Ring Elbow 90° FGFF6801-04-08

Description
04MORFS-08MOR 90 degree elbow
Description
04MORFS-08MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to O-Ring Elbow 90° - FGFF6801-04-08 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to O-Ring Elbow 90°
FGFF6801-04-08
ORFS to O-Ring Elbow 90° FGFF6801-04-08
04MORFS-08MOR 90 degree elbow

04MORFS-08MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6801-04-08
Product Name ORFS to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Adapters-transitions - 158400351 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034695 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details