Tompkins Industries, Inc. MFF to FFX 45° FORGED FGFF6502-20-20

Description
20MORFS-20FORFSX 45 degree elbow
Description
20MORFS-20FORFSX 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
MFF to FFX 45° FORGED - FGFF6502-20-20 - Tompkins Industries, Inc.
Olathe, KS, USA
MFF to FFX 45° FORGED
FGFF6502-20-20
MFF to FFX 45° FORGED FGFF6502-20-20
20MORFS-20FORFSX 45 degree elbow

20MORFS-20FORFSX 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6502-20-20
Product Name MFF to FFX 45° FORGED
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032621 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
Metric Size 20.00 mm (0.7874 inch)
View Details
Polyamide PG Thread Reducers - 7005309 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Elbows & Tees Fittings - 61097 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details