Tompkins Industries, Inc. MFF to FFX 45° FORGED FGFF6502-12-12

Description
12MORFS-12FORFSX 45 degree elbow
Description
12MORFS-12FORFSX 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
MFF to FFX 45° FORGED - FGFF6502-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
MFF to FFX 45° FORGED
FGFF6502-12-12
MFF to FFX 45° FORGED FGFF6502-12-12
12MORFS-12FORFSX 45 degree elbow

12MORFS-12FORFSX 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6502-12-12
Product Name MFF to FFX 45° FORGED
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034335 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604832 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details