Tompkins Industries, Inc. MFF to FFX 45° FORGED FGFF6502-04-04

Description
04MORFS-04FORFSX 45 degree elbow
Description
04MORFS-04FORFSX 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
MFF to FFX 45° FORGED - FGFF6502-04-04 - Tompkins Industries, Inc.
Olathe, KS, USA
MFF to FFX 45° FORGED
FGFF6502-04-04
MFF to FFX 45° FORGED FGFF6502-04-04
04MORFS-04FORFSX 45 degree elbow

04MORFS-04FORFSX 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6502-04-04
Product Name MFF to FFX 45° FORGED
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Union Epdm Butt - 5015025 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Union Fitting
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604850 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details