Tompkins Industries, Inc. ORFS to ORFS Swivel Nut Elbow 90° FGFF6500-24-24

Description
24MORFS-24FORFSX 90 degree elbow
Description
24MORFS-24FORFSX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to ORFS Swivel Nut Elbow 90° - FGFF6500-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to ORFS Swivel Nut Elbow 90°
FGFF6500-24-24
ORFS to ORFS Swivel Nut Elbow 90° FGFF6500-24-24
24MORFS-24FORFSX 90 degree elbow

24MORFS-24FORFSX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6500-24-24
Product Name ORFS to ORFS Swivel Nut Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Xleg 90 Elbow Butt - 5007020 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 32.00 mm (1.26 inch)
View Details
Male Elbow Fittings - 61045 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting
View Details