Tompkins Industries, Inc. ORFS to ORFS Swivel Nut Elbow 90° FGFF6500-04-06

Description
04MORFS-06FORFSX 90 degree elbow
Description
04MORFS-06FORFSX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to ORFS Swivel Nut Elbow 90° - FGFF6500-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to ORFS Swivel Nut Elbow 90°
FGFF6500-04-06
ORFS to ORFS Swivel Nut Elbow 90° FGFF6500-04-06
04MORFS-06FORFSX 90 degree elbow

04MORFS-06FORFSX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6500-04-06
Product Name ORFS to ORFS Swivel Nut Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034208 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details
Polyamide PG Thread Enlarger - 7004202 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details