Tompkins Industries, Inc. ORFS to Pipe Elbow 45° FGFF2503-24-24

Description
24MORFS-24MP 45 degree elbow
Description
24MORFS-24MP 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to Pipe Elbow 45° - FGFF2503-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Pipe Elbow 45°
FGFF2503-24-24
ORFS to Pipe Elbow 45° FGFF2503-24-24
24MORFS-24MP 45 degree elbow

24MORFS-24MP 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2503-24-24
Product Name ORFS to Pipe Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Xleg Conc Red Butt - 5038543 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Polyamide PG Thread Reducers - 7005313 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Air & Hydraulic Quick Disconnect Couplers - 61950 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details