Tompkins Industries, Inc. ORFS to Pipe Elbow 90° FGFF2501-20-16

Description
20MORFS-16MP 90 degree elbow
Description
20MORFS-16MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to Pipe Elbow 90° - FGFF2501-20-16 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Pipe Elbow 90°
FGFF2501-20-16
ORFS to Pipe Elbow 90° FGFF2501-20-16
20MORFS-16MP 90 degree elbow

20MORFS-16MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2501-20-16
Product Name ORFS to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Fab Red Laterals Pro150 Butt - 5054422 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104726 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details