Tompkins Industries, Inc. ORFS to Pipe Elbow 90° FGFF2501-08-12

Description
08MORFS-12MP 90 degree elbow
Description
08MORFS-12MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to Pipe Elbow 90° - FGFF2501-08-12 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Pipe Elbow 90°
FGFF2501-08-12
ORFS to Pipe Elbow 90° FGFF2501-08-12
08MORFS-12MP 90 degree elbow

08MORFS-12MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2501-08-12
Product Name ORFS to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034583 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Polyamide PG Thread Reducers - 7005322 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Male Branch Tee Fittings - 61061 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details