Tompkins Industries, Inc. ORFS to Pipe Elbow 90° FGFF2501-04-06

Description
04MORFS-06MP 90 degree elbow
Description
04MORFS-06MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to Pipe Elbow 90° - FGFF2501-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Pipe Elbow 90°
FGFF2501-04-06
ORFS to Pipe Elbow 90° FGFF2501-04-06
04MORFS-06MP 90 degree elbow

04MORFS-06MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2501-04-06
Product Name ORFS to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Union Tee For 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Tapping Sleeve, 12
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details