Tompkins Industries, Inc. ORFS Union Elbow 90° FGFF2500-20-16

Description
20MORFS-16MORFS 90 degree elbow
Description
20MORFS-16MORFS 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS Union Elbow 90° - FGFF2500-20-16 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS Union Elbow 90°
FGFF2500-20-16
ORFS Union Elbow 90° FGFF2500-20-16
20MORFS-16MORFS 90 degree elbow

20MORFS-16MORFS 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2500-20-16
Product Name ORFS Union Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Xleg 90 Elbow Butt - 5007025 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402119 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61068 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details