Tompkins Industries, Inc. ORFS Union Elbow 90° FGFF2500-12-08

Description
12MORFS-08MORFS 90 degree elbow
Description
12MORFS-08MORFS 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS Union Elbow 90° - FGFF2500-12-08 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS Union Elbow 90°
FGFF2500-12-08
ORFS Union Elbow 90° FGFF2500-12-08
12MORFS-08MORFS 90 degree elbow

12MORFS-08MORFS 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2500-12-08
Product Name ORFS Union Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034625 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604712 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61088 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details