Tompkins Industries, Inc. ORFS Union Elbow 90° FGFF2500-06-04

Description
06MORFS-04MORFS 90 degree elbow
Description
06MORFS-04MORFS 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS Union Elbow 90° - FGFF2500-06-04 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS Union Elbow 90°
FGFF2500-06-04
ORFS Union Elbow 90° FGFF2500-06-04
06MORFS-04MORFS 90 degree elbow

06MORFS-04MORFS 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2500-06-04
Product Name ORFS Union Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
45 Xleg Elbow Butt - 5008025 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604836 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61065 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details