Tompkins Industries, Inc. O-Ring to Pipe Swivel Elbow 45° FG6902-24-24

Description
24MOR-24FPX 45 degree elbow
Description
24MOR-24FPX 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Swivel Elbow 45° - FG6902-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Swivel Elbow 45°
FG6902-24-24
O-Ring to Pipe Swivel Elbow 45° FG6902-24-24
24MOR-24FPX 45 degree elbow

24MOR-24FPX 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6902-24-24
Product Name O-Ring to Pipe Swivel Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Xleg Tee Butt - 5012045 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.500 inch (114 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200312 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61095 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.125 inch (3.17 mm)
View Details