Tompkins Industries, Inc. O-Ring to Pipe Swivel Elbow 45° FG6902-06-08

Description
Forged steel pipe swivel adapters - 45 degree elbow
Description
Forged steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Swivel Elbow 45° - FG6902-06-08 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Swivel Elbow 45°
FG6902-06-08
O-Ring to Pipe Swivel Elbow 45° FG6902-06-08
Forged steel pipe swivel adapters - 45 degree elbow

Forged steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6902-06-08
Product Name O-Ring to Pipe Swivel Elbow 45°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034673 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
View Details
Polyamide Metric Thread Reducers - 7008516 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Elbows & Tees Fittings - 61090 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details