Tompkins Industries, Inc. O-Ring to Pipe Swivel Elbow 45° FG6902-06-06

Description
Forged steel pipe swivel adapters - 45 degree elbow
Description
Forged steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Swivel Elbow 45° - FG6902-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Swivel Elbow 45°
FG6902-06-06
O-Ring to Pipe Swivel Elbow 45° FG6902-06-06
Forged steel pipe swivel adapters - 45 degree elbow

Forged steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6902-06-06
Product Name O-Ring to Pipe Swivel Elbow 45°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Laterals Pro150 Butt - 5054624 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200350 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details