Tompkins Industries, Inc. O-Ring to Pipe Swivel Elbow 90° FG6901-06-04

Description
Forged steel pipe swivel adapters - 90 degree elbow
Description
Forged steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Swivel Elbow 90° - FG6901-06-04 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Swivel Elbow 90°
FG6901-06-04
O-Ring to Pipe Swivel Elbow 90° FG6901-06-04
Forged steel pipe swivel adapters - 90 degree elbow

Forged steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6901-06-04
Product Name O-Ring to Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Ppg Backing Ring 1 - 5046015 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102239 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61965 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details