Tompkins Industries, Inc. JIC to Flange Elbow 45° FG6847-32-32

Description
Forged steel flange components code 62 - 45 degree elbow
Description
Forged steel flange components code 62 - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 45° - FG6847-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 45°
FG6847-32-32
JIC to Flange Elbow 45° FG6847-32-32
Forged steel flange components code 62 - 45 degree elbow

Forged steel flange components code 62 - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6847-32-32
Product Name JIC to Flange Elbow 45°
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details