Tompkins Industries, Inc. ORFS TO FLANGE - 45°- CODE 61 FG6847-16-16

Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Suppliers

Company
Product
Description
Supplier Links
ORFS TO FLANGE - 45°- CODE 61 - FG6847-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS TO FLANGE - 45°- CODE 61
FG6847-16-16
ORFS TO FLANGE - 45°- CODE 61 FG6847-16-16
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Supplier's Site
JIC to Flange Elbow 45° - Code 62 - FG6847-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 45° - Code 62
FG6847-16-16
JIC to Flange Elbow 45° - Code 62 FG6847-16-16
16MJ-16FL C62 45 degree elbow

16MJ-16FL C62 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc. Tompkins Industries, Inc.
Product Category Pipe Fittings Hydraulic Fittings
Product Number FG6847-16-16 FG6847-16-16
Product Name ORFS TO FLANGE - 45°- CODE 61 JIC to Flange Elbow 45° - Code 62
Fitting Type Elbow Fitting; Adapter Fitting Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
1/4
Specs
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details