Tompkins Industries, Inc. O-Ring Adjustable Street Elbow 90° FG6815-16-16

Description
16MOR-16FOR 90 degree elbow
Description
16MOR-16FOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring Adjustable Street Elbow 90° - FG6815-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring Adjustable Street Elbow 90°
FG6815-16-16
O-Ring Adjustable Street Elbow 90° FG6815-16-16
16MOR-16FOR 90 degree elbow

16MOR-16FOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6815-16-16
Product Name O-Ring Adjustable Street Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Union Fkm Butt - 5017030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Union Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604850 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61053 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details