Tompkins Industries, Inc. O-Ring Adjustable Street Elbow 90° FG6815-10-10

Description
10MOR-10FOR 90 degree elbow
Description
10MOR-10FOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring Adjustable Street Elbow 90° - FG6815-10-10 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring Adjustable Street Elbow 90°
FG6815-10-10
O-Ring Adjustable Street Elbow 90° FG6815-10-10
10MOR-10FOR 90 degree elbow

10MOR-10FOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6815-10-10
Product Name O-Ring Adjustable Street Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032249 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604733 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61954 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details