Tompkins Industries, Inc. O-Ring to Pipe Elbow 90° FG6806-08-08

Description
Forged steel pipe adapters - 90 degree elbow
Description
Forged steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Elbow 90° - FG6806-08-08 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Elbow 90°
FG6806-08-08
O-Ring to Pipe Elbow 90° FG6806-08-08
Forged steel pipe adapters - 90 degree elbow

Forged steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6806-08-08
Product Name O-Ring to Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Red Tee Butt - 5013583 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Polyamide Metric Thread Reducers - 7008530 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details