Tompkins Industries, Inc. O-Ring to Pipe Elbow 90° FG6806-06-08

Description
Forged steel pipe adapters - 90 degree elbow
Description
Forged steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Elbow 90° - FG6806-06-08 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Elbow 90°
FG6806-06-08
O-Ring to Pipe Elbow 90° FG6806-06-08
Forged steel pipe adapters - 90 degree elbow

Forged steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6806-06-08
Product Name O-Ring to Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034251 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102409 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61071 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details