Tompkins Industries, Inc. O-Ring to Pipe Elbow 90° FG6805-16-12

Description
16MOR-12FP 90 degree elbow
Description
16MOR-12FP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Elbow 90° - FG6805-16-12 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Elbow 90°
FG6805-16-12
O-Ring to Pipe Elbow 90° FG6805-16-12
16MOR-12FP 90 degree elbow

16MOR-12FP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6805-16-12
Product Name O-Ring to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Red Tee Butt - 5013336 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Polyamide Metric Thread Enlarger - 7004304 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Air & Hydraulic Quick Disconnect Couplers - 61916 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details