Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HYDRAULIC FITTINGS
TOMPKINS INDUSTRIES, INC.
FG6801-L-10-08 -- JIC TO O-RING - LONG ELBOW 90°
Tompkins Industries, Inc.
JIC to O-Ring - Long Elbow 90°
FG6801-L-10-08
Description
10MJ-08MOR 90 degree elbow
Tompkins Industries, Inc.
Done
Description
10MJ-08MOR 90 degree elbow
Suppliers
Company
Product
Description
Supplier Links
Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring - Long Elbow 90°
FG6801-L-10-08
JIC to O-Ring - Long Elbow 90°
FG6801-L-10-08
10MJ-08MOR 90 degree elbow
10MJ-08MOR 90 degree elbow
Supplier's Site
Technical Specifications
Tompkins Industries, Inc.
Product Category
Hydraulic Fittings
Product Number
FG6801-L-10-08
Product Name
JIC to O-Ring - Long Elbow 90°
Fitting Type
Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Air & Hydraulic Quick Disconnect Couplers
61966
Specs
Fitting Type
Pipe Fitting; Quick Coupler; Nipple Fitting
English Size
0.250 inch (6.35 mm)
View Details
HydraCheck Inc.
BSPP Male x BSPP Female Swivel Adapter with Gauge Port
Specs
Fitting Type
Adapter Fitting; Swivel Fitting
Connection Type
Tube - Male English Straight Thread; #4 (1/4?) to #16 (1?), G1/8
English Size
0.125 to 1.000 inch (3.17 to 25.4 mm)
View Details
RS Components, Ltd.
Hydraulic Fittings
120867
Specs
Fitting Type
Nipple Fitting
Connection Type
Tube - Male English Straight Thread
Material
Steel; Steel
View Details
Golden Collar Technology Co., Ltd .
ptfe expansion bellows
Specs
Fitting Type
Tube Fitting
Material
Fluororesin
Temperature
-328 to 500 F (-200 to 260 C)
View Details