Tompkins Industries, Inc. JIC Swivel to Pipe Elbow 90° FG6501-04-06

Description
04FJX-06MP 90 degree elbow
Description
04FJX-06MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Swivel to Pipe Elbow 90° - FG6501-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Swivel to Pipe Elbow 90°
FG6501-04-06
JIC Swivel to Pipe Elbow 90° FG6501-04-06
04FJX-06MP 90 degree elbow

04FJX-06MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6501-04-06
Product Name JIC Swivel to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034696 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402072 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61090 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details